Vishay Intertechnology, Inc. RES 62K OHM 1W 5% 2010 SMD CRCW201062K0JNEFHP

Description
RES 62Kohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 62Kohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 1W 5% 2010 SMD - CRCW201062K0JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 1W 5% 2010 SMD
CRCW201062K0JNEFHP
RES 62K OHM 1W 5% 2010 SMD CRCW201062K0JNEFHP
RES 62Kohm 1W 5% 2010 SMD

RES 62Kohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201062K0JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201062K0JNEFHP-ND
Chip Resistor - Surface Mount CRCW201062K0JNEFHP-ND
62 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

62 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201062K0JNEFHP CRCW201062K0JNEFHP-ND
Product Name RES 62K OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 62000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573346 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details