Vishay Intertechnology, Inc. RES 62.0K OHM 3/4W 1% 2010 SMD CRCW201062K0FKTF

Description
RES 62.0Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 62.0Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.0K OHM 3/4W 1% 2010 SMD - CRCW201062K0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0K OHM 3/4W 1% 2010 SMD
CRCW201062K0FKTF
RES 62.0K OHM 3/4W 1% 2010 SMD CRCW201062K0FKTF
RES 62.0Kohm 3/4W 1% 2010 SMD

RES 62.0Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201062K0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201062K0FKTF-ND
Chip Resistor - Surface Mount CRCW201062K0FKTF-ND
62 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201062K0FKTF CRCW201062K0FKTF-ND
Product Name RES 62.0K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 62000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 2-2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details