Vishay Precision Group RES 620 OHM 3/4W 5% 2010 SMD CRCW2010620RJNEF

Description
RES 620ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 620ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 3/4W 5% 2010 SMD - CRCW2010620RJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 3/4W 5% 2010 SMD
CRCW2010620RJNEF
RES 620 OHM 3/4W 5% 2010 SMD CRCW2010620RJNEF
RES 620ohm 3/4W 5% 2010 SMD

RES 620ohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-620WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620WCT-ND
Chip Resistor - Surface Mount 541-620WCT-ND
620 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620WDKR-ND
Chip Resistor - Surface Mount 541-620WDKR-ND
620 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620WTR-ND
Chip Resistor - Surface Mount 541-620WTR-ND
620 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW2010620RJNEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2010620RJNEF
Resistors - Chip Resistor - Surface Mount CRCW2010620RJNEF
RES SMD 620 OHM 5% 3/4W 2010

RES SMD 620 OHM 5% 3/4W 2010

Supplier's Site
Res, Thick Film, 620R, 5%, 0.75W, 2010; Resistance Vishay - 89M6918 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620R, 5%, 0.75W, 2010; Resistance Vishay
89M6918
Res, Thick Film, 620R, 5%, 0.75W, 2010; Resistance Vishay 89M6918
RES, THICK FILM, 620R, 5%, 0.75W, 2010; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 620R, 5%, 0.75W, 2010; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Resistor,metal Glaze,620Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,620Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5819
Resistor,metal Glaze,620Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5819
Resistor,Metal Glaze,620Ohms,400WV, 5+/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,620Ohms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW2010620RJNEF 541-620WCT-ND CRCW2010620RJNEF 89M6918 43C5819
Product Name RES 620 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 620R, 5%, 0.75W, 2010; Resistance Vishay Resistor,metal Glaze,620Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 (5025 Metric) 2010; 2010 [5025 Metric] 2010
Resistance Range 620 ohms 620 ohms 620 ohms 620 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details