Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010620KJNEF

Description
620 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
620 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-620KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620KWCT-ND
Chip Resistor - Surface Mount 541-620KWCT-ND
620 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

620 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620KWTR-ND
Chip Resistor - Surface Mount 541-620KWTR-ND
620 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

620 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620KWDKR-ND
Chip Resistor - Surface Mount 541-620KWDKR-ND
620 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

620 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 620K OHM 3/4W 5% 2010 SMD - CRCW2010620KJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620K OHM 3/4W 5% 2010 SMD
CRCW2010620KJNEF
RES 620K OHM 3/4W 5% 2010 SMD CRCW2010620KJNEF
RES 620Kohm 3/4W 5% 2010 SMD

RES 620Kohm 3/4W 5% 2010 SMD

Supplier's Site
Crcw2010 200 620K 5% E02 E3 Rohs Compliant Vishay - 47P4727 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 620K 5% E02 E3 Rohs Compliant Vishay
47P4727
Crcw2010 200 620K 5% E02 E3 Rohs Compliant Vishay 47P4727
CRCW2010 200 620K 5% E02 e3 RoHS Compliant: Yes

CRCW2010 200 620K 5% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-620KWCT-ND CRCW2010620KJNEF 47P4727
Product Name Chip Resistor - Surface Mount RES 620K OHM 3/4W 5% 2010 SMD Crcw2010 200 620K 5% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details