Vishay Intertechnology, Inc. RES 620K OHM 1/2W 1% 2010 SMD CRCW2010620KFKEF

Description
RES 620Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 620Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620K OHM 1/2W 1% 2010 SMD - CRCW2010620KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620K OHM 1/2W 1% 2010 SMD
CRCW2010620KFKEF
RES 620K OHM 1/2W 1% 2010 SMD CRCW2010620KFKEF
RES 620Kohm 1/2W 1% 2010 SMD

RES 620Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010620KFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010620KFKEF-ND
Chip Resistor - Surface Mount CRCW2010620KFKEF-ND
620 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

620 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 620K 1% E02 E3 Rohs Compliant Vishay - 47P4726 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 620K 1% E02 E3 Rohs Compliant Vishay
47P4726
Crcw2010 100 620K 1% E02 E3 Rohs Compliant Vishay 47P4726
CRCW2010 100 620K 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 620K 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010620KFKEF CRCW2010620KFKEF-ND 47P4726
Product Name RES 620K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 620K 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 620000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers