Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201061R9FKTF

Description
61.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
61.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201061R9FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201061R9FKTF-ND
Chip Resistor - Surface Mount CRCW201061R9FKTF-ND
61.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

61.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW201061R9FKTF - CRCW201061R9FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201061R9FKTF
CRCW201061R9FKTF
CRCW201061R9FKTF CRCW201061R9FKTF
CRCW201061R9FKTF

CRCW201061R9FKTF

Supplier's Site
Res, Thick Film, 61R9, 1%, 0.5W, 2010; Resistance Vishay - 01H0501 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 61R9, 1%, 0.5W, 2010; Resistance Vishay
01H0501
Res, Thick Film, 61R9, 1%, 0.5W, 2010; Resistance Vishay 01H0501
RES, THICK FILM, 61R9, 1%, 0.5W, 2010; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RES, THICK FILM, 61R9, 1%, 0.5W, 2010; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201061R9FKTF-ND CRCW201061R9FKTF 01H0501
Product Name Chip Resistor - Surface Mount CRCW201061R9FKTF Res, Thick Film, 61R9, 1%, 0.5W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details