Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW201061R9FKEF

Description
Manufacturer: Vishay Dale Win Source Part Number: 1331340-CRCW201061R9 FKEF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 61.9 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-61.9ACTR,541-61. 9ACCT,CRCW2010 100 61R9 1% E02 E3,541-61.9ACDKR Base Product Number: CRCW2010 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1331340-CRCW201061R9 FKEF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 61.9 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-61.9ACTR,541-61. 9ACCT,CRCW2010 100 61R9 1% E02 E3,541-61.9ACDKR Base Product Number: CRCW2010 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1331340-CRCW201061R9FKEF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331340-CRCW201061R9FKEF
Resistors - Chip Resistor - Surface Mount 1331340-CRCW201061R9FKEF
Manufacturer: Vishay Dale Win Source Part Number: 1331340-CRCW201061R9 FKEF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 61.9 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-61.9ACTR,541-61. 9ACCT,CRCW2010 100 61R9 1% E02 E3,541-61.9ACDKR Base Product Number: CRCW2010 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1331340-CRCW201061R9FKEF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 61.9 Ohms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-61.9ACTR,541-61.9ACCT,CRCW2010 100 61R9 1% E02 E3,541-61.9ACDKR
Base Product Number: CRCW2010
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-61.9ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9ACCT-ND
Chip Resistor - Surface Mount 541-61.9ACCT-ND
61.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

61.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-61.9ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9ACDKR-ND
Chip Resistor - Surface Mount 541-61.9ACDKR-ND
61.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

61.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-61.9ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9ACTR-ND
Chip Resistor - Surface Mount 541-61.9ACTR-ND
61.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

61.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 61.9ohms 1% - CRCW201061R9FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 61.9ohms 1%
CRCW201061R9FKEF
Thick Film Resistors - SMD 3/4watt 61.9ohms 1% CRCW201061R9FKEF
Thick Film Resistors - SMD 3/4watt 61.9ohms 1%

Thick Film Resistors - SMD 3/4watt 61.9ohms 1%

Supplier's Site
Res, Thick Film, 61R9, 1%, 0.75W, 2010, Reel; Resistance Vishay - 53K3871 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 61R9, 1%, 0.75W, 2010, Reel; Resistance Vishay
53K3871
Res, Thick Film, 61R9, 1%, 0.75W, 2010, Reel; Resistance Vishay 53K3871
RES, THICK FILM, 61R9, 1%, 0.75W, 2010, REEL; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 61R9, 1%, 0.75W, 2010, REEL; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1331340-CRCW201061R9FKEF 541-61.9ACCT-ND CRCW201061R9FKEF 53K3871
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistors - SMD 3/4watt 61.9ohms 1% Res, Thick Film, 61R9, 1%, 0.75W, 2010, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details