Vishay Intertechnology, Inc. RES 619 OHM 1W 1% 2010 SMD CRCW2010619RFKEFHP

Description
RES 619ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 619ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1W 1% 2010 SMD - CRCW2010619RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1W 1% 2010 SMD
CRCW2010619RFKEFHP
RES 619 OHM 1W 1% 2010 SMD CRCW2010619RFKEFHP
RES 619ohm 1W 1% 2010 SMD

RES 619ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010619RFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010619RFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010619RFKEFHP-ND
619 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

619 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2010619RFKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010619RFKEFHP
Chip Resistor - Surface Mount CRCW2010619RFKEFHP
RES SMD 619 OHM 1% 1W 2010

RES SMD 619 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2010619RFKEFHP CRCW2010619RFKEFHP-ND CRCW2010619RFKEFHP
Product Name RES 619 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details