Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201060R4FKTF

Description
60.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
60.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201060R4FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201060R4FKTF-ND
Chip Resistor - Surface Mount CRCW201060R4FKTF-ND
60.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

60.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:60.4ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW201060R4FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:60.4ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW201060R4FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:60.4ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW201060R4FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:60.4ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:60.4ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistor, Thick Film, 60.4 Ohm, 500Mw, 1%; Resistance Vishay - 43C5810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 60.4 Ohm, 500Mw, 1%; Resistance Vishay
43C5810
Resistor, Thick Film, 60.4 Ohm, 500Mw, 1%; Resistance Vishay 43C5810
RESISTOR, THICK FILM, 60.4 OHM, 500mW, 1%; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 60.4 OHM, 500mW, 1%; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201060R4FKTF-ND CRCW201060R4FKTF 43C5810
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:60.4ohm; Resistance Tolerance:+/- 1%; Power Rating... Resistor, Thick Film, 60.4 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details