Vishay Precision Group Chip Resistor - Surface Mount CRCW2010604RFKEF

Description
604 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
604 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-604ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604ACCT-ND
Chip Resistor - Surface Mount 541-604ACCT-ND
604 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-604ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604ACTR-ND
Chip Resistor - Surface Mount 541-604ACTR-ND
604 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-604ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604ACDKR-ND
Chip Resistor - Surface Mount 541-604ACDKR-ND
604 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,604,1%,T/R,RoHS Compliant - CRCW2010604RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,604,1%,T/R,RoHS Compliant
CRCW2010604RFKEF
2010,604,1%,T/R,RoHS Compliant CRCW2010604RFKEF
2010,604,1%,T/R,RoHS Compliant

2010,604,1%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 604R, 1%, 0.75W, 2010; Resistance Vishay - 51P1001 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604R, 1%, 0.75W, 2010; Resistance Vishay
51P1001
Res, Thick Film, 604R, 1%, 0.75W, 2010; Resistance Vishay 51P1001
RES, THICK FILM, 604R, 1%, 0.75W, 2010; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 604R, 1%, 0.75W, 2010; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 604R, 1%, 0.75W, 2010, Reel; Resistance Vishay - 43C5811 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604R, 1%, 0.75W, 2010, Reel; Resistance Vishay
43C5811
Res, Thick Film, 604R, 1%, 0.75W, 2010, Reel; Resistance Vishay 43C5811
RES, THICK FILM, 604R, 1%, 0.75W, 2010, REEL; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 604R, 1%, 0.75W, 2010, REEL; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-604ACCT-ND CRCW2010604RFKEF 51P1001 43C5811
Product Name Chip Resistor - Surface Mount 2010,604,1%,T/R,RoHS Compliant Res, Thick Film, 604R, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 604R, 1%, 0.75W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 604 ohms 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8664FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details