Vishay Intertechnology, Inc. RES, 5.6, 1/2W, TKF, 5%, 2010 CRCW20105R6JRT1

Description
RES, 5.6, 1/2W, TKF, 5%, 2010
Request a Quote
Description
RES, 5.6, 1/2W, TKF, 5%, 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 5.6, 1/2W, TKF, 5%, 2010 - CRCW20105R6JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 5.6, 1/2W, TKF, 5%, 2010
CRCW20105R6JRT1
RES, 5.6, 1/2W, TKF, 5%, 2010 CRCW20105R6JRT1
RES, 5.6, 1/2W, TKF, 5%, 2010

RES, 5.6, 1/2W, TKF, 5%, 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW20105R6JRT1
Product Name RES, 5.6, 1/2W, TKF, 5%, 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers