Vishay Intertechnology, Inc. RES 5.62 OHM 1/2W 1% 2010 SMD CRCW20105R62FNTF

Description
RES 5.62ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 5.62ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62 OHM 1/2W 1% 2010 SMD - CRCW20105R62FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 1/2W 1% 2010 SMD
CRCW20105R62FNTF
RES 5.62 OHM 1/2W 1% 2010 SMD CRCW20105R62FNTF
RES 5.62ohm 1/2W 1% 2010 SMD

RES 5.62ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105R62FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105R62FNTF-ND
Chip Resistor - Surface Mount CRCW20105R62FNTF-ND
5.62 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.62 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 200 5R62 1% R02 Rohs Compliant Vishay - 11R9908 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 5R62 1% R02 Rohs Compliant Vishay
11R9908
Crcw2010 200 5R62 1% R02 Rohs Compliant Vishay 11R9908
CRCW2010 200 5R62 1% R02 ROHS COMPLIANT: NO

CRCW2010 200 5R62 1% R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20105R62FNTF CRCW20105R62FNTF-ND 11R9908
Product Name RES 5.62 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 200 5R62 1% R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details