Vishay Intertechnology, Inc. RES 5.60 OHM 1/2W 1% 2010 SMD CRCW20105R60FNTF

Description
RES 5.60ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 5.60ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60 OHM 1/2W 1% 2010 SMD - CRCW20105R60FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60 OHM 1/2W 1% 2010 SMD
CRCW20105R60FNTF
RES 5.60 OHM 1/2W 1% 2010 SMD CRCW20105R60FNTF
RES 5.60ohm 1/2W 1% 2010 SMD

RES 5.60ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105R60FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105R60FNTF-ND
Chip Resistor - Surface Mount CRCW20105R60FNTF-ND
5.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20105R60FNTF CRCW20105R60FNTF-ND
Product Name RES 5.60 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details