Vishay Intertechnology, Inc. RES 5.60 OHM 3/4W 1% 2010 SMD CRCW20105R60FKEF

Description
RES 5.60ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 5.60ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60 OHM 3/4W 1% 2010 SMD - CRCW20105R60FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60 OHM 3/4W 1% 2010 SMD
CRCW20105R60FKEF
RES 5.60 OHM 3/4W 1% 2010 SMD CRCW20105R60FKEF
RES 5.60ohm 3/4W 1% 2010 SMD

RES 5.60ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105R60FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105R60FKEF-ND
Chip Resistor - Surface Mount CRCW20105R60FKEF-ND
5.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 5R6 1% E02 E3 Rohs Compliant Vishay - 47P4670 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 5R6 1% E02 E3 Rohs Compliant Vishay
47P4670
Crcw2010 100 5R6 1% E02 E3 Rohs Compliant Vishay 47P4670
CRCW2010 100 5R6 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 5R6 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20105R60FKEF CRCW20105R60FKEF-ND 47P4670
Product Name RES 5.60 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 5R6 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details