Vishay Intertechnology, Inc. RES 5.23 OHM 1W 1% 2010 SMD CRCW20105R23FKEFHP

Description
RES 5.23ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 5.23ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23 OHM 1W 1% 2010 SMD - CRCW20105R23FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 1W 1% 2010 SMD
CRCW20105R23FKEFHP
RES 5.23 OHM 1W 1% 2010 SMD CRCW20105R23FKEFHP
RES 5.23ohm 1W 1% 2010 SMD

RES 5.23ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105R23FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105R23FKEFHP-ND
Chip Resistor - Surface Mount CRCW20105R23FKEFHP-ND
5.23 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.23 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20105R23FKEFHP CRCW20105R23FKEFHP-ND
Product Name RES 5.23 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 5.23 ohms 5.23 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567783 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details