VISHAY INTERTECHNOLOGY, INC.
CRCW20105R11FR02 -- RES 5.11 OHM 1% 1/2W 2010
Vishay Intertechnology, Inc.
RES 5.11 OHM 1% 1/2W 2010
CRCW20105R11FR02
Description
RES 5.11ohm 1% 1/2W 2010
Request a Quote
Email Supplier
Description
RES 5.11ohm 1% 1/2W 2010
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW20105R11FR02 |
|
Product Name
|
RES 5.11 OHM 1% 1/2W 2010 |
|
Mounting / Packaging
|
2010
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details