Vishay Precision Group RES 5.11 OHM 1W 1% 2010 SMD CRCW20105R11FKEFHP

Description
RES 5.11ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 5.11ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 1W 1% 2010 SMD - CRCW20105R11FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1W 1% 2010 SMD
CRCW20105R11FKEFHP
RES 5.11 OHM 1W 1% 2010 SMD CRCW20105R11FKEFHP
RES 5.11ohm 1W 1% 2010 SMD

RES 5.11ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.11PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11PTR-ND
Chip Resistor - Surface Mount 541-5.11PTR-ND
5.11 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.11 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Crcw2010-Hp 100 5R11 1% E02 E3 Rohs Compliant Vishay - 24T7576 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010-Hp 100 5R11 1% E02 E3 Rohs Compliant Vishay
24T7576
Crcw2010-Hp 100 5R11 1% E02 E3 Rohs Compliant Vishay 24T7576
CRCW2010-HP 100 5R11 1% E02 e3 RoHS Compliant: Yes

CRCW2010-HP 100 5R11 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20105R11FKEFHP 541-5.11PTR-ND 24T7576
Product Name RES 5.11 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010-Hp 100 5R11 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details