Vishay Precision Group SMD 0.75W 400V Resistor CRCW20105R10JNEF

Description
5.1R 0.75W 400V 5% Thick Film Resistor, 2010 SMD Product overview: CRCW20105R10JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20105R10JNEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.1R 0.75W 400V 5% Thick Film Resistor, 2010 SMD Product overview: CRCW20105R10JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20105R10JNEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W 400V Resistor - 52-CRCW20105R10JNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW20105R10JNEF
SMD 0.75W 400V Resistor 52-CRCW20105R10JNEF
5.1R 0.75W 400V 5% Thick Film Resistor, 2010 SMD Product overview: CRCW20105R10JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20105R10JNEF can be used for catalog matching and distributor lookup.

5.1R 0.75W 400V 5% Thick Film Resistor, 2010 SMD Product overview: CRCW20105R10JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20105R10JNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-5.1WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1WDKR-ND
Chip Resistor - Surface Mount 541-5.1WDKR-ND
5.1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1WCT-ND
Chip Resistor - Surface Mount 541-5.1WCT-ND
5.1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1WTR-ND
Chip Resistor - Surface Mount 541-5.1WTR-ND
5.1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20105R10JNEF
915979-CRCW20105R10JNEF
Chip Resistor - Surface Mount - CRCW20105R10JNEF 915979-CRCW20105R10JNEF
Manufacturer: Vishay Win Source Part Number: 915979-CRCW20105R10J NEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 5.1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2010 200 5R1 5% E02 E3, 541-5.1WTR, 541-5.1WCT, 541-5.1WDKR

Manufacturer: Vishay
Win Source Part Number: 915979-CRCW20105R10JNEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 5.1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW2010 200 5R1 5% E02 E3, 541-5.1WTR, 541-5.1WCT, 541-5.1WDKR

Buy Now Datasheet
RES 5.1 OHM 3/4W 5% 2010 SMD - CRCW20105R10JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 3/4W 5% 2010 SMD
CRCW20105R10JNEF
RES 5.1 OHM 3/4W 5% 2010 SMD CRCW20105R10JNEF
RES 5.1ohm 3/4W 5% 2010 SMD

RES 5.1ohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105R10JNEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20105R10JNEF
Chip Resistor - Surface Mount CRCW20105R10JNEF
RES SMD 5.1 OHM 5% 3/4W 2010

RES SMD 5.1 OHM 5% 3/4W 2010

Supplier's Site Datasheet
Res, Thick Film, 5R1, 5%, 0.75W, 2010; Resistance Vishay - 89M6915 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 5%, 0.75W, 2010; Resistance Vishay
89M6915
Res, Thick Film, 5R1, 5%, 0.75W, 2010; Resistance Vishay 89M6915
RES, THICK FILM, 5R1, 5%, 0.75W, 2010; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 5R1, 5%, 0.75W, 2010; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5R1, 5%, 0.5W, 2010, Reel; Resistance Vishay - 89M6916 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 5%, 0.5W, 2010, Reel; Resistance Vishay
89M6916
Res, Thick Film, 5R1, 5%, 0.5W, 2010, Reel; Resistance Vishay 89M6916
RES, THICK FILM, 5R1, 5%, 0.5W, 2010, REEL; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5R1, 5%, 0.5W, 2010, REEL; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRCW20105R10JNEF 541-5.1WDKR-ND 915979-CRCW20105R10JNEF CRCW20105R10JNEF CRCW20105R10JNEF 89M6915 89M6916
Product Name SMD 0.75W 400V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW20105R10JNEF RES 5.1 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 5R1, 5%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 5R1, 5%, 0.5W, 2010, Reel; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details