Vishay Intertechnology, Inc. RES 5.10 OHM 3/4W 1% 2010 SMD CRCW20105R10FNEF

Description
RES 5.10ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 5.10ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10 OHM 3/4W 1% 2010 SMD - CRCW20105R10FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10 OHM 3/4W 1% 2010 SMD
CRCW20105R10FNEF
RES 5.10 OHM 3/4W 1% 2010 SMD CRCW20105R10FNEF
RES 5.10ohm 3/4W 1% 2010 SMD

RES 5.10ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105R10FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105R10FNEF-ND
Chip Resistor - Surface Mount CRCW20105R10FNEF-ND
5.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 200 5R1 1% E02 E3 Rohs Compliant Vishay - 49P4292 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 5R1 1% E02 E3 Rohs Compliant Vishay
49P4292
Crcw2010 200 5R1 1% E02 E3 Rohs Compliant Vishay 49P4292
CRCW2010 200 5R1 1% E02 e3 RoHS Compliant: Yes

CRCW2010 200 5R1 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20105R10FNEF CRCW20105R10FNEF-ND 49P4292
Product Name RES 5.10 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 200 5R1 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 5.1 ohms 5.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567467 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details