Vishay Intertechnology, Inc. Resistor-Fixed-Single-Surface-Mount CRCW20105R10FKTF

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - CRCW20105R10FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW20105R10FKTF
Resistor-Fixed-Single-Surface-Mount CRCW20105R10FKTF
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105R10FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105R10FKTF-ND
Chip Resistor - Surface Mount CRCW20105R10FKTF-ND
5.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 5.1 1% 100 R02 Rohs Compliant Vishay - 49P4291 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 5.1 1% 100 R02 Rohs Compliant Vishay
49P4291
Crcw2010 5.1 1% 100 R02 Rohs Compliant Vishay 49P4291
CRCW2010 5.1 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 5.1 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20105R10FKTF CRCW20105R10FKTF-ND 49P4291
Product Name Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount Crcw2010 5.1 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Resistance Range 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details