Vishay Intertechnology, Inc. RES 5.62M OHM 3/4W 1% 2010 SMD CRCW20105M62FKTF

Description
RES 5.62Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 5.62Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62M OHM 3/4W 1% 2010 SMD - CRCW20105M62FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62M OHM 3/4W 1% 2010 SMD
CRCW20105M62FKTF
RES 5.62M OHM 3/4W 1% 2010 SMD CRCW20105M62FKTF
RES 5.62Mohm 3/4W 1% 2010 SMD

RES 5.62Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105M62FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105M62FKTF-ND
Chip Resistor - Surface Mount CRCW20105M62FKTF-ND
5.62 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.62 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 5.62M 1% 100 R02 Rohs Compliant Vishay - 49P4290 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 5.62M 1% 100 R02 Rohs Compliant Vishay
49P4290
Crcw2010 5.62M 1% 100 R02 Rohs Compliant Vishay 49P4290
CRCW2010 5.62M 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 5.62M 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20105M62FKTF CRCW20105M62FKTF-ND 49P4290
Product Name RES 5.62M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 5.62M 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 5.62E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details