Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20105M60JNTF

Description
5.6 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.6 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20105M60JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105M60JNTF-ND
Chip Resistor - Surface Mount CRCW20105M60JNTF-ND
5.6 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.6 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.6M OHM 1/2W 5% 2010 SMD - CRCW20105M60JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6M OHM 1/2W 5% 2010 SMD
CRCW20105M60JNTF
RES 5.6M OHM 1/2W 5% 2010 SMD CRCW20105M60JNTF
RES 5.6Mohm 1/2W 5% 2010 SMD

RES 5.6Mohm 1/2W 5% 2010 SMD

Supplier's Site
Crcw2010 5.6M 5% 200 R02 Rohs Compliant Vishay - 49P4289 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 5.6M 5% 200 R02 Rohs Compliant Vishay
49P4289
Crcw2010 5.6M 5% 200 R02 Rohs Compliant Vishay 49P4289
CRCW2010 5.6M 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 5.6M 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20105M60JNTF-ND CRCW20105M60JNTF 49P4289
Product Name Chip Resistor - Surface Mount RES 5.6M OHM 1/2W 5% 2010 SMD Crcw2010 5.6M 5% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-2176763-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers