Vishay Intertechnology, Inc. SMD 4W Resistor CRCW20105M60JNEF

Description
RES SMD 5.6M OHM 5% 3/4W 2010 Product overview: CRCW20105M60JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20105M60JNEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 5.6M OHM 5% 3/4W 2010 Product overview: CRCW20105M60JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20105M60JNEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-CRCW20105M60JNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CRCW20105M60JNEF
SMD 4W Resistor 52-CRCW20105M60JNEF
RES SMD 5.6M OHM 5% 3/4W 2010 Product overview: CRCW20105M60JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20105M60JNEF can be used for catalog matching and distributor lookup.

RES SMD 5.6M OHM 5% 3/4W 2010 Product overview: CRCW20105M60JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20105M60JNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20105M60JNEF
915978-CRCW20105M60JNEF
Chip Resistor - Surface Mount - CRCW20105M60JNEF 915978-CRCW20105M60JNEF
Manufacturer: Vishay Win Source Part Number: 915978-CRCW20105M60J NEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 5.6 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 915978-CRCW20105M60JNEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 5.6 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW20105M60JNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105M60JNEF-ND
Chip Resistor - Surface Mount CRCW20105M60JNEF-ND
5.6 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.6 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.6M OHM 1/2W 5% 2010 SMD - CRCW20105M60JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6M OHM 1/2W 5% 2010 SMD
CRCW20105M60JNEF
RES 5.6M OHM 1/2W 5% 2010 SMD CRCW20105M60JNEF
RES 5.6Mohm 1/2W 5% 2010 SMD

RES 5.6Mohm 1/2W 5% 2010 SMD

Supplier's Site
RES SMD 5.6M OHM 5% 3/4W 2010 - 873-CRCW20105M60JNEF - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.6M OHM 5% 3/4W 2010
873-CRCW20105M60JNEF
RES SMD 5.6M OHM 5% 3/4W 2010 873-CRCW20105M60JNEF
RES SMD 5.6M OHM 5% 3/4W 2010

RES SMD 5.6M OHM 5% 3/4W 2010

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW20105M60JNEF 915978-CRCW20105M60JNEF CRCW20105M60JNEF-ND CRCW20105M60JNEF 873-CRCW20105M60JNEF
Product Name SMD 4W Resistor Chip Resistor - Surface Mount - CRCW20105M60JNEF Chip Resistor - Surface Mount RES 5.6M OHM 1/2W 5% 2010 SMD RES SMD 5.6M OHM 5% 3/4W 2010
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data