Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20105M60FKEF

Description
5.6 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.6 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20105M60FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105M60FKEF-ND
Chip Resistor - Surface Mount CRCW20105M60FKEF-ND
5.6 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.6 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.60M OHM 1/2W 1% 2010 SMD - CRCW20105M60FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60M OHM 1/2W 1% 2010 SMD
CRCW20105M60FKEF
RES 5.60M OHM 1/2W 1% 2010 SMD CRCW20105M60FKEF
RES 5.60Mohm 1/2W 1% 2010 SMD

RES 5.60Mohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 100 5M6 1% E02 E3 Rohs Compliant Vishay - 47P4661 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 5M6 1% E02 E3 Rohs Compliant Vishay
47P4661
Crcw2010 100 5M6 1% E02 E3 Rohs Compliant Vishay 47P4661
CRCW2010 100 5M6 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 5M6 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20105M60FKEF-ND CRCW20105M60FKEF 47P4661
Product Name Chip Resistor - Surface Mount RES 5.60M OHM 1/2W 1% 2010 SMD Crcw2010 100 5M6 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details