Vishay Precision Group RES 5.36M OHM 1/2W 1% 2010 SMD CRCW20105M36FKEF

Description
RES 5.36Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 5.36Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36M OHM 1/2W 1% 2010 SMD - CRCW20105M36FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36M OHM 1/2W 1% 2010 SMD
CRCW20105M36FKEF
RES 5.36M OHM 1/2W 1% 2010 SMD CRCW20105M36FKEF
RES 5.36Mohm 1/2W 1% 2010 SMD

RES 5.36Mohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105M36FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105M36FKEF-ND
Chip Resistor - Surface Mount CRCW20105M36FKEF-ND
5.36 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.36 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 5M36 1% E02 E3 Rohs Compliant Vishay - 47P4659 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 5M36 1% E02 E3 Rohs Compliant Vishay
47P4659
Crcw2010 100 5M36 1% E02 E3 Rohs Compliant Vishay 47P4659
CRCW2010 100 5M36 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 5M36 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20105M36FKEF CRCW20105M36FKEF-ND 47P4659
Product Name RES 5.36M OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 5M36 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 5.36E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details