Vishay Intertechnology, Inc. RES 5.10M OHM 3/4W 1% 2010 SMD CRCW20105M10FKEF

Description
RES 5.10Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 5.10Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10M OHM 3/4W 1% 2010 SMD - CRCW20105M10FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10M OHM 3/4W 1% 2010 SMD
CRCW20105M10FKEF
RES 5.10M OHM 3/4W 1% 2010 SMD CRCW20105M10FKEF
RES 5.10Mohm 3/4W 1% 2010 SMD

RES 5.10Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105M10FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105M10FKEF-ND
Chip Resistor - Surface Mount CRCW20105M10FKEF-ND
5.1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 5M1 1% E02 E3 Rohs Compliant Vishay - 49P4287 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 5M1 1% E02 E3 Rohs Compliant Vishay
49P4287
Crcw2010 100 5M1 1% E02 E3 Rohs Compliant Vishay 49P4287
CRCW2010 100 5M1 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 5M1 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20105M10FKEF CRCW20105M10FKEF-ND 49P4287
Product Name RES 5.10M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 5M1 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 5.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1622862-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
3 suppliers