Vishay Intertechnology, Inc. RES 5.90K OHM 3/4W 1% 2010 SMD CRCW20105K90FKTF

Description
RES 5.90Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 5.90Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.90K OHM 3/4W 1% 2010 SMD - CRCW20105K90FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90K OHM 3/4W 1% 2010 SMD
CRCW20105K90FKTF
RES 5.90K OHM 3/4W 1% 2010 SMD CRCW20105K90FKTF
RES 5.90Kohm 3/4W 1% 2010 SMD

RES 5.90Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105K90FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105K90FKTF-ND
Chip Resistor - Surface Mount CRCW20105K90FKTF-ND
5.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 5.9Kohm, 500Mw, 1%; Resistance Vishay - 01H0500 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.9Kohm, 500Mw, 1%; Resistance Vishay
01H0500
Resistor, Thick Film, 5.9Kohm, 500Mw, 1%; Resistance Vishay 01H0500
RESISTOR, THICK FILM, 5.9KOHM, 500mW, 1%; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 5.9KOHM, 500mW, 1%; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20105K90FKTF CRCW20105K90FKTF-ND 01H0500
Product Name RES 5.90K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 5.9Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 5900 ohms 5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details