Vishay Intertechnology, Inc. RES 5.6K OHM 3/4W 5% 2010 SMD CRCW20105K60JNTF

Description
RES 5.6Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 5.6Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 3/4W 5% 2010 SMD - CRCW20105K60JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 3/4W 5% 2010 SMD
CRCW20105K60JNTF
RES 5.6K OHM 3/4W 5% 2010 SMD CRCW20105K60JNTF
RES 5.6Kohm 3/4W 5% 2010 SMD

RES 5.6Kohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105K60JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105K60JNTF-ND
Chip Resistor - Surface Mount CRCW20105K60JNTF-ND
5.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 5.6K 5% 200 R02 Rohs Compliant Vishay - 49P4285 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 5.6K 5% 200 R02 Rohs Compliant Vishay
49P4285
Crcw2010 5.6K 5% 200 R02 Rohs Compliant Vishay 49P4285
CRCW2010 5.6K 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 5.6K 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20105K60JNTF CRCW20105K60JNTF-ND 49P4285
Product Name RES 5.6K OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 5.6K 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 5600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details