Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance:+/- 5%; Power Rating... CRCW20105K60JNEF

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance:+/- 5%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance:+/- 5%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance:+/- 5%; Power Rating... - CRCW20105K60JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance:+/- 5%; Power Rating...
CRCW20105K60JNEF
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance:+/- 5%; Power Rating... CRCW20105K60JNEF
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance:+/- 5%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance:+/- 5%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-5.6KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6KWDKR-ND
Chip Resistor - Surface Mount 541-5.6KWDKR-ND
5.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.6KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6KWCT-ND
Chip Resistor - Surface Mount 541-5.6KWCT-ND
5.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.6KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6KWTR-ND
Chip Resistor - Surface Mount 541-5.6KWTR-ND
5.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 0.75W 400V Resistor - 52-CRCW20105K60JNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW20105K60JNEF
SMD 0.75W 400V Resistor 52-CRCW20105K60JNEF
Thick Film Resistor, 5.6kR, 0.75W, 5%, 400V, 2010 SMD Product overview: CRCW20105K60JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20105K60JNEF can be used for catalog matching and distributor lookup.

Thick Film Resistor, 5.6kR, 0.75W, 5%, 400V, 2010 SMD Product overview: CRCW20105K60JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20105K60JNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20105K60JNEF
915977-CRCW20105K60JNEF
Chip Resistor - Surface Mount - CRCW20105K60JNEF 915977-CRCW20105K60JNEF
Manufacturer: Vishay Win Source Part Number: 915977-CRCW20105K60J NEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 5.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-5.6KWDKR, 541-5.6KWCT, 541-5.6KWTR, CRCW2010 200 5K6 5% E02 E3

Manufacturer: Vishay
Win Source Part Number: 915977-CRCW20105K60JNEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 5.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-5.6KWDKR, 541-5.6KWCT, 541-5.6KWTR, CRCW2010 200 5K6 5% E02 E3

Buy Now Datasheet
Res, Thick Film, 5K6, 5%, 0.75W, 2010; Resistance Vishay - 59M7082 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 5%, 0.75W, 2010; Resistance Vishay
59M7082
Res, Thick Film, 5K6, 5%, 0.75W, 2010; Resistance Vishay 59M7082
RES, THICK FILM, 5K6, 5%, 0.75W, 2010; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 5K6, 5%, 0.75W, 2010; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW20105K60JNEF 541-5.6KWDKR-ND 52-CRCW20105K60JNEF 915977-CRCW20105K60JNEF 59M7082
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance:+/- 5%; Power Rating... Chip Resistor - Surface Mount SMD 0.75W 400V Resistor Chip Resistor - Surface Mount - CRCW20105K60JNEF Res, Thick Film, 5K6, 5%, 0.75W, 2010; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers