Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20105K36FKTF

Description
5.36 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.36 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20105K36FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105K36FKTF-ND
Chip Resistor - Surface Mount CRCW20105K36FKTF-ND
5.36 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.36 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.36K OHM 3/4W 1% 2010 SMD - CRCW20105K36FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 3/4W 1% 2010 SMD
CRCW20105K36FKTF
RES 5.36K OHM 3/4W 1% 2010 SMD CRCW20105K36FKTF
RES 5.36Kohm 3/4W 1% 2010 SMD

RES 5.36Kohm 3/4W 1% 2010 SMD

Supplier's Site
Resistor, Thick Film, 5.36Kohm, 750Mw, 1%; Resistance Vishay - 01H0492 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.36Kohm, 750Mw, 1%; Resistance Vishay
01H0492
Resistor, Thick Film, 5.36Kohm, 750Mw, 1%; Resistance Vishay 01H0492
RESISTOR, THICK FILM, 5.36KOHM, 750mW, 1%; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 5.36KOHM, 750mW, 1%; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20105K36FKTF-ND CRCW20105K36FKTF 01H0492
Product Name Chip Resistor - Surface Mount RES 5.36K OHM 3/4W 1% 2010 SMD Resistor, Thick Film, 5.36Kohm, 750Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details