Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 5.23Kohms 1% CRCW20105K23FKTF

Description
Thick Film Resistors - SMD 3/4watt 5.23Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 5.23Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 5.23Kohms 1% - CRCW20105K23FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 5.23Kohms 1%
CRCW20105K23FKTF
Thick Film Resistors - SMD 3/4watt 5.23Kohms 1% CRCW20105K23FKTF
Thick Film Resistors - SMD 3/4watt 5.23Kohms 1%

Thick Film Resistors - SMD 3/4watt 5.23Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105K23FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105K23FKTF-ND
Chip Resistor - Surface Mount CRCW20105K23FKTF-ND
5.23 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.23 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,5.23Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5765 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,5.23Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5765
Resistor,metal Glaze,5.23Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5765
Resistor,Metal Glaze,5.23KOhms,400W V,1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,5.23KOhms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20105K23FKTF CRCW20105K23FKTF-ND 43C5765
Product Name Thick Film Resistors - SMD 3/4watt 5.23Kohms 1% Chip Resistor - Surface Mount Resistor,metal Glaze,5.23Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010
Resistance Range 5230 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-2176766-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers