Vishay Intertechnology, Inc. RES 5.1K OHM 3/4W 5% 2010 SMD CRCW20105K10JNTF

Description
RES 5.1Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 5.1Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 3/4W 5% 2010 SMD - CRCW20105K10JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 3/4W 5% 2010 SMD
CRCW20105K10JNTF
RES 5.1K OHM 3/4W 5% 2010 SMD CRCW20105K10JNTF
RES 5.1Kohm 3/4W 5% 2010 SMD

RES 5.1Kohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105K10JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105K10JNTF-ND
Chip Resistor - Surface Mount CRCW20105K10JNTF-ND
5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 5.1K 5% 200 R02 Rohs Compliant Vishay - 49P4283 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 5.1K 5% 200 R02 Rohs Compliant Vishay
49P4283
Crcw2010 5.1K 5% 200 R02 Rohs Compliant Vishay 49P4283
CRCW2010 5.1K 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 5.1K 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20105K10JNTF CRCW20105K10JNTF-ND 49P4283
Product Name RES 5.1K OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 5.1K 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 5100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details