Vishay Intertechnology, Inc. RES 5.1K OHM 1W 5% 2010 SMD CRCW20105K10JNEFHP

Description
RES 5.1Kohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 5.1Kohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1W 5% 2010 SMD - CRCW20105K10JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1W 5% 2010 SMD
CRCW20105K10JNEFHP
RES 5.1K OHM 1W 5% 2010 SMD CRCW20105K10JNEFHP
RES 5.1Kohm 1W 5% 2010 SMD

RES 5.1Kohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105K10JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105K10JNEFHP-ND
Chip Resistor - Surface Mount CRCW20105K10JNEFHP-ND
5.1 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20105K10JNEFHP CRCW20105K10JNEFHP-ND
Product Name RES 5.1K OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 5100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details