Vishay Precision Group Chip Resistor - Surface Mount - CRCW20105K10JNEF CRCW20105K10JNEF

Description
Manufacturer: Vishay Win Source Part Number: 915976-CRCW20105K10J NEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-5.1KWTR, 541-5.1KWDKR, CRCW2010 200 5K1 5% E02 E3, 541-5.1KWCT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915976-CRCW20105K10J NEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-5.1KWTR, 541-5.1KWDKR, CRCW2010 200 5K1 5% E02 E3, 541-5.1KWCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20105K10JNEF
915976-CRCW20105K10JNEF
Chip Resistor - Surface Mount - CRCW20105K10JNEF 915976-CRCW20105K10JNEF
Manufacturer: Vishay Win Source Part Number: 915976-CRCW20105K10J NEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-5.1KWTR, 541-5.1KWDKR, CRCW2010 200 5K1 5% E02 E3, 541-5.1KWCT

Manufacturer: Vishay
Win Source Part Number: 915976-CRCW20105K10JNEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-5.1KWTR, 541-5.1KWDKR, CRCW2010 200 5K1 5% E02 E3, 541-5.1KWCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1KWDKR-ND
Chip Resistor - Surface Mount 541-5.1KWDKR-ND
5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1KWCT-ND
Chip Resistor - Surface Mount 541-5.1KWCT-ND
5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1KWTR-ND
Chip Resistor - Surface Mount 541-5.1KWTR-ND
5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,5.1K,5%,T/R,RoHS Compliant - CRCW20105K10JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,5.1K,5%,T/R,RoHS Compliant
CRCW20105K10JNEF
2010,5.1K,5%,T/R,RoHS Compliant CRCW20105K10JNEF
2010,5.1K,5%,T/R,RoH S Compliant

2010,5.1K,5%,T/R,RoHS Compliant

Supplier's Site
SMD 0.75W 400V Resistor - 52-CRCW20105K10JNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW20105K10JNEF
SMD 0.75W 400V Resistor 52-CRCW20105K10JNEF
Thick Film Resistor 5.1kR 0.75W 5% 400V 2010 SMD Product overview: CRCW20105K10JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20105K10JNEF can be used for catalog matching and distributor lookup.

Thick Film Resistor 5.1kR 0.75W 5% 400V 2010 SMD Product overview: CRCW20105K10JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20105K10JNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 5K1, 5%, 0.75W, 2010; Resistance Vishay - 59M7081 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K1, 5%, 0.75W, 2010; Resistance Vishay
59M7081
Res, Thick Film, 5K1, 5%, 0.75W, 2010; Resistance Vishay 59M7081
RES, THICK FILM, 5K1, 5%, 0.75W, 2010; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 5K1, 5%, 0.75W, 2010; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 915976-CRCW20105K10JNEF 541-5.1KWDKR-ND CRCW20105K10JNEF 52-CRCW20105K10JNEF 59M7081
Product Name Chip Resistor - Surface Mount - CRCW20105K10JNEF Chip Resistor - Surface Mount 2010,5.1K,5%,T/R,RoHS Compliant SMD 0.75W 400V Resistor Res, Thick Film, 5K1, 5%, 0.75W, 2010; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1676181-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details