Vishay Intertechnology, Inc. RES 5.10K OHM 1/2W 1% 2010 SMD CRCW20105K10FKEF

Description
RES 5.10Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 5.10Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10K OHM 1/2W 1% 2010 SMD - CRCW20105K10FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10K OHM 1/2W 1% 2010 SMD
CRCW20105K10FKEF
RES 5.10K OHM 1/2W 1% 2010 SMD CRCW20105K10FKEF
RES 5.10Kohm 1/2W 1% 2010 SMD

RES 5.10Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105K10FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105K10FKEF-ND
Chip Resistor - Surface Mount CRCW20105K10FKEF-ND
5.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,5.1Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 71M0885 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,5.1Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
71M0885
Resistor,metal Glaze,5.1Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 71M0885
Resistor,Metal Glaze,5.1KOhms,400WV ,1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,5.1KOhms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20105K10FKEF CRCW20105K10FKEF-ND 71M0885
Product Name RES 5.10K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,5.1Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 5100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details