Vishay Precision Group CRCW201059R0FKEF CRCW201059R0FKEF

Description
CRCW201059R0FKEF
Request a Quote Datasheet
Description
CRCW201059R0FKEF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW201059R0FKEF - CRCW201059R0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201059R0FKEF
CRCW201059R0FKEF
CRCW201059R0FKEF CRCW201059R0FKEF
CRCW201059R0FKEF

CRCW201059R0FKEF

Supplier's Site
Chip Resistor - Surface Mount - 541-59.0ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-59.0ACCT-ND
Chip Resistor - Surface Mount 541-59.0ACCT-ND
59 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

59 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-59.0ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-59.0ACDKR-ND
Chip Resistor - Surface Mount 541-59.0ACDKR-ND
59 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

59 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-59.0ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-59.0ACTR-ND
Chip Resistor - Surface Mount 541-59.0ACTR-ND
59 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

59 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 59 Ohm, 500Mw, 1%; Resistance Vishay - 53K3859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 59 Ohm, 500Mw, 1%; Resistance Vishay
53K3859
Resistor, Thick Film, 59 Ohm, 500Mw, 1%; Resistance Vishay 53K3859
RESISTOR, THICK FILM, 59 OHM, 500mW, 1%; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, THICK FILM, 59 OHM, 500mW, 1%; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201059R0FKEF 541-59.0ACCT-ND 53K3859
Product Name CRCW201059R0FKEF Chip Resistor - Surface Mount Resistor, Thick Film, 59 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1676188-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details