Vishay Precision Group CRCW2010590RFKEF CRCW2010590RFKEF

Description
CRCW2010590RFKEF
Request a Quote Datasheet
Description
CRCW2010590RFKEF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW2010590RFKEF - CRCW2010590RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010590RFKEF
CRCW2010590RFKEF
CRCW2010590RFKEF CRCW2010590RFKEF
CRCW2010590RFKEF

CRCW2010590RFKEF

Supplier's Site
Automotive SMD 4W 400V Resistor - 52-CRCW2010590RFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W 400V Resistor
52-CRCW2010590RFKEF
Automotive SMD 4W 400V Resistor 52-CRCW2010590RFKEF
590R 1% 3/4W 2010 SMD Chip Resistor, 400V, AEC-Q200 Product overview: CRCW2010590RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010590RFKEF can be used for catalog matching and distributor lookup.

590R 1% 3/4W 2010 SMD Chip Resistor, 400V, AEC-Q200 Product overview: CRCW2010590RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010590RFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010590RFKEF
1030257-CRCW2010590RFKEF
Chip Resistor - Surface Mount - CRCW2010590RFKEF 1030257-CRCW2010590RFKEF
Manufacturer: Vishay Win Source Part Number: 1030257-CRCW2010590R FKEF Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.75W, 3/4W Resistance (Ohms): 590 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1030257-CRCW2010590RFKEF
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 590
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-590ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590ACTR-ND
Chip Resistor - Surface Mount 541-590ACTR-ND
590 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

590 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-590ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590ACDKR-ND
Chip Resistor - Surface Mount 541-590ACDKR-ND
590 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

590 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-590ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590ACCT-ND
Chip Resistor - Surface Mount 541-590ACCT-ND
590 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

590 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 590R, 1%, 0.75W, 2010; Resistance Vishay - 42K3616 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 590R, 1%, 0.75W, 2010; Resistance Vishay
42K3616
Res, Thick Film, 590R, 1%, 0.75W, 2010; Resistance Vishay 42K3616
RES, THICK FILM, 590R, 1%, 0.75W, 2010; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 590R, 1%, 0.75W, 2010; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 590R, 1%, 0.5W, 2010, Reel; Resistance Vishay - 53K3860 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 590R, 1%, 0.5W, 2010, Reel; Resistance Vishay
53K3860
Res, Thick Film, 590R, 1%, 0.5W, 2010, Reel; Resistance Vishay 53K3860
RES, THICK FILM, 590R, 1%, 0.5W, 2010, REEL; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 590R, 1%, 0.5W, 2010, REEL; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW2010590RFKEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2010590RFKEF
Resistors - Chip Resistor - Surface Mount CRCW2010590RFKEF
RES SMD 590 OHM 1% 3/4W 2010

RES SMD 590 OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW2010590RFKEF 52-CRCW2010590RFKEF 1030257-CRCW2010590RFKEF 541-590ACTR-ND 42K3616 53K3860 CRCW2010590RFKEF
Product Name CRCW2010590RFKEF Automotive SMD 4W 400V Resistor Chip Resistor - Surface Mount - CRCW2010590RFKEF Chip Resistor - Surface Mount Res, Thick Film, 590R, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 590R, 1%, 0.5W, 2010, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric] 2010; 2010 (5025 Metric)
Resistance Range 590 ohms 590 ohms 590 ohms 590 ohms 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details