Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201057R6FKTF

Description
57.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
57.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201057R6FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201057R6FKTF-ND
Chip Resistor - Surface Mount CRCW201057R6FKTF-ND
57.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

57.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 57.6 OHM 1/2W 1% 2010 SMD - CRCW201057R6FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/2W 1% 2010 SMD
CRCW201057R6FKTF
RES 57.6 OHM 1/2W 1% 2010 SMD CRCW201057R6FKTF
RES 57.6ohm 1/2W 1% 2010 SMD

RES 57.6ohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 57.6 1% 100 R02 Rohs Compliant Vishay - 49P4314 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 57.6 1% 100 R02 Rohs Compliant Vishay
49P4314
Crcw2010 57.6 1% 100 R02 Rohs Compliant Vishay 49P4314
CRCW2010 57.6 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 57.6 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201057R6FKTF-ND CRCW201057R6FKTF 49P4314
Product Name Chip Resistor - Surface Mount RES 57.6 OHM 1/2W 1% 2010 SMD Crcw2010 57.6 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details