Vishay Intertechnology, Inc. RES 57.6K OHM 1W 1% 2010 SMD CRCW201057K6FKEFHP

Description
RES 57.6Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 57.6Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1W 1% 2010 SMD - CRCW201057K6FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1W 1% 2010 SMD
CRCW201057K6FKEFHP
RES 57.6K OHM 1W 1% 2010 SMD CRCW201057K6FKEFHP
RES 57.6Kohm 1W 1% 2010 SMD

RES 57.6Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201057K6FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201057K6FKEFHP-ND
Chip Resistor - Surface Mount CRCW201057K6FKEFHP-ND
57.6 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

57.6 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201057K6FKEFHP CRCW201057K6FKEFHP-ND
Product Name RES 57.6K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 57600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details