Vishay Precision Group RES 56.2 OHM 3/4W 1% 2010 SMD CRCW201056R2FKTF

Description
RES 56.2ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 56.2ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 3/4W 1% 2010 SMD - CRCW201056R2FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 3/4W 1% 2010 SMD
CRCW201056R2FKTF
RES 56.2 OHM 3/4W 1% 2010 SMD CRCW201056R2FKTF
RES 56.2ohm 3/4W 1% 2010 SMD

RES 56.2ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201056R2FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201056R2FKTF-ND
Chip Resistor - Surface Mount CRCW201056R2FKTF-ND
56.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

56.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 56R2, 1%, 0.5W, 2010, Reel; Resistance Vishay - 07J3237 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R2, 1%, 0.5W, 2010, Reel; Resistance Vishay
07J3237
Res, Thick Film, 56R2, 1%, 0.5W, 2010, Reel; Resistance Vishay 07J3237
RES, THICK FILM, 56R2, 1%, 0.5W, 2010, REEL; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 56R2, 1%, 0.5W, 2010, REEL; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistor, Thick Film, 56.2 Ohm, 500Mw, 1%; Resistance Vishay - 01H0494 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 56.2 Ohm, 500Mw, 1%; Resistance Vishay
01H0494
Resistor, Thick Film, 56.2 Ohm, 500Mw, 1%; Resistance Vishay 01H0494
RESISTOR, THICK FILM, 56.2 OHM, 500mW, 1%; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 56.2 OHM, 500mW, 1%; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201056R2FKTF CRCW201056R2FKTF-ND 07J3237
Product Name RES 56.2 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 56R2, 1%, 0.5W, 2010, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details