Vishay Intertechnology, Inc. RES 56.2 OHM 1W 1% 2010 SMD CRCW201056R2FKEFHP

Description
RES 56.2ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 56.2ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1W 1% 2010 SMD - CRCW201056R2FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1W 1% 2010 SMD
CRCW201056R2FKEFHP
RES 56.2 OHM 1W 1% 2010 SMD CRCW201056R2FKEFHP
RES 56.2ohm 1W 1% 2010 SMD

RES 56.2ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201056R2FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201056R2FKEFHP-ND
Chip Resistor - Surface Mount CRCW201056R2FKEFHP-ND
56.2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56.2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201056R2FKEFHP CRCW201056R2FKEFHP-ND
Product Name RES 56.2 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD755JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2176769-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers