Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 56ohms 5% CRCW201056R0JNTF

Description
Thick Film Resistors - SMD 3/4watt 56ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 56ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 56ohms 5% - CRCW201056R0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 56ohms 5%
CRCW201056R0JNTF
Thick Film Resistors - SMD 3/4watt 56ohms 5% CRCW201056R0JNTF
Thick Film Resistors - SMD 3/4watt 56ohms 5%

Thick Film Resistors - SMD 3/4watt 56ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW201056R0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201056R0JNTF-ND
Chip Resistor - Surface Mount CRCW201056R0JNTF-ND
56 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201056R0JNTF CRCW201056R0JNTF-ND
Product Name Thick Film Resistors - SMD 3/4watt 56ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
4 suppliers