Vishay Intertechnology, Inc. RES 56.0 OHM 3/4W 5% 2010 SMD CRCW201056R0JNEF

Description
RES 56.0ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 56.0ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0 OHM 3/4W 5% 2010 SMD - CRCW201056R0JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM 3/4W 5% 2010 SMD
CRCW201056R0JNEF
RES 56.0 OHM 3/4W 5% 2010 SMD CRCW201056R0JNEF
RES 56.0ohm 3/4W 5% 2010 SMD

RES 56.0ohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-56.0WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0WCT-ND
Chip Resistor - Surface Mount 541-56.0WCT-ND
56 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0WTR-ND
Chip Resistor - Surface Mount 541-56.0WTR-ND
56 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0WDKR-ND
Chip Resistor - Surface Mount 541-56.0WDKR-ND
56 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW201056R0JNEF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW201056R0JNEF
Resistors - Chip Resistor - Surface Mount CRCW201056R0JNEF
RES SMD 56 OHM 5% 3/4W 2010

RES SMD 56 OHM 5% 3/4W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW201056R0JNEF 541-56.0WCT-ND CRCW201056R0JNEF
Product Name RES 56.0 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 (5025 Metric)
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details