Vishay Intertechnology, Inc. RES 56.0 OHM 1W 1% 2010 SMD CRCW201056R0FKEFHP

Description
RES 56.0ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 56.0ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0 OHM 1W 1% 2010 SMD - CRCW201056R0FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM 1W 1% 2010 SMD
CRCW201056R0FKEFHP
RES 56.0 OHM 1W 1% 2010 SMD CRCW201056R0FKEFHP
RES 56.0ohm 1W 1% 2010 SMD

RES 56.0ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201056R0FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201056R0FKEFHP-ND
Chip Resistor - Surface Mount CRCW201056R0FKEFHP-ND
56 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW201056R0FKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW201056R0FKEFHP
Chip Resistor - Surface Mount CRCW201056R0FKEFHP
RES SMD 56 OHM 1% 1W 2010

RES SMD 56 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW201056R0FKEFHP CRCW201056R0FKEFHP-ND CRCW201056R0FKEFHP
Product Name RES 56.0 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details