Vishay Intertechnology, Inc. RES 56.0 OHM 1/2W 1% 2010 SMD CRCW201056R0FKEF

Description
RES 56.0ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 56.0ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0 OHM 1/2W 1% 2010 SMD - CRCW201056R0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM 1/2W 1% 2010 SMD
CRCW201056R0FKEF
RES 56.0 OHM 1/2W 1% 2010 SMD CRCW201056R0FKEF
RES 56.0ohm 1/2W 1% 2010 SMD

RES 56.0ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201056R0FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201056R0FKEF-ND
Chip Resistor - Surface Mount CRCW201056R0FKEF-ND
56 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 56R 1% E02 E3 Rohs Compliant Vishay - 47P4688 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 56R 1% E02 E3 Rohs Compliant Vishay
47P4688
Crcw2010 100 56R 1% E02 E3 Rohs Compliant Vishay 47P4688
CRCW2010 100 56R 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 56R 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201056R0FKEF CRCW201056R0FKEF-ND 47P4688
Product Name RES 56.0 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 56R 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details