Vishay Intertechnology, Inc. RES 56.2K OHM 1W 1% 2010 SMD CRCW201056K2FKEFHP

Description
RES 56.2Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 56.2Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1W 1% 2010 SMD - CRCW201056K2FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1W 1% 2010 SMD
CRCW201056K2FKEFHP
RES 56.2K OHM 1W 1% 2010 SMD CRCW201056K2FKEFHP
RES 56.2Kohm 1W 1% 2010 SMD

RES 56.2Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201056K2FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201056K2FKEFHP-ND
Chip Resistor - Surface Mount CRCW201056K2FKEFHP-ND
56.2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56.2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201056K2FKEFHP CRCW201056K2FKEFHP-ND
Product Name RES 56.2K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details