Vishay Precision Group RES 56.2K OHM 3/4W 1% 2010 SMD CRCW201056K2FKEF

Description
RES 56.2Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 56.2Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 3/4W 1% 2010 SMD - CRCW201056K2FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 3/4W 1% 2010 SMD
CRCW201056K2FKEF
RES 56.2K OHM 3/4W 1% 2010 SMD CRCW201056K2FKEF
RES 56.2Kohm 3/4W 1% 2010 SMD

RES 56.2Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-56.2KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2KACTR-ND
Chip Resistor - Surface Mount 541-56.2KACTR-ND
56.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

56.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 56K2, 1%, 0.75W, 2010; Resistance Vishay - 53K3852 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K2, 1%, 0.75W, 2010; Resistance Vishay
53K3852
Res, Thick Film, 56K2, 1%, 0.75W, 2010; Resistance Vishay 53K3852
RES, THICK FILM, 56K2, 1%, 0.75W, 2010; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, THICK FILM, 56K2, 1%, 0.75W, 2010; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 56.2Kohm, 500Mw, 1%; Resistance Vishay - 53K3853 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 56.2Kohm, 500Mw, 1%; Resistance Vishay
53K3853
Resistor, Thick Film, 56.2Kohm, 500Mw, 1%; Resistance Vishay 53K3853
RESISTOR, THICK FILM, 56.2KOHM, 500mW, 1%; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 56.2KOHM, 500mW, 1%; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW201056K2FKEF 541-56.2KACTR-ND 53K3852 53K3853
Product Name RES 56.2K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 56K2, 1%, 0.75W, 2010; Resistance Vishay Resistor, Thick Film, 56.2Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 56200 ohms 56200 ohms 56200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details