Vishay Precision Group Chip Resistor - Surface Mount - CRCW201056K0JNEF CRCW201056K0JNEF

Description
Manufacturer: Vishay Win Source Part Number: 915975-CRCW201056K0J NEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 56 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-56KWCT, CRCW2010 200 56K 5% E02 E3, 541-56KWDKR, 541-56KWTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915975-CRCW201056K0J NEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 56 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-56KWCT, CRCW2010 200 56K 5% E02 E3, 541-56KWDKR, 541-56KWTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW201056K0JNEF
915975-CRCW201056K0JNEF
Chip Resistor - Surface Mount - CRCW201056K0JNEF 915975-CRCW201056K0JNEF
Manufacturer: Vishay Win Source Part Number: 915975-CRCW201056K0J NEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 56 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-56KWCT, CRCW2010 200 56K 5% E02 E3, 541-56KWDKR, 541-56KWTR

Manufacturer: Vishay
Win Source Part Number: 915975-CRCW201056K0JNEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 56 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-56KWCT, CRCW2010 200 56K 5% E02 E3, 541-56KWDKR, 541-56KWTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56KWTR-ND
Chip Resistor - Surface Mount 541-56KWTR-ND
56 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 4W Resistor - 52-CRCW201056K0JNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CRCW201056K0JNEF
SMD 4W Resistor 52-CRCW201056K0JNEF
56kR 5% 3/4W 2010 SMD Chip Resistor Product overview: CRCW201056K0JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201056K0JNEF can be used for catalog matching and distributor lookup.

56kR 5% 3/4W 2010 SMD Chip Resistor Product overview: CRCW201056K0JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201056K0JNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 56K OHM 3/4W 5% 2010 SMD - CRCW201056K0JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 3/4W 5% 2010 SMD
CRCW201056K0JNEF
RES 56K OHM 3/4W 5% 2010 SMD CRCW201056K0JNEF
RES 56Kohm 3/4W 5% 2010 SMD

RES 56Kohm 3/4W 5% 2010 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 915975-CRCW201056K0JNEF 541-56KWTR-ND 52-CRCW201056K0JNEF CRCW201056K0JNEF
Product Name Chip Resistor - Surface Mount - CRCW201056K0JNEF Chip Resistor - Surface Mount SMD 4W Resistor RES 56K OHM 3/4W 5% 2010 SMD
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details