Vishay Intertechnology, Inc. RES 56.0K OHM 3/4W 1% 2010 SMD CRCW201056K0FKEF

Description
RES 56.0Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 56.0Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0K OHM 3/4W 1% 2010 SMD - CRCW201056K0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0K OHM 3/4W 1% 2010 SMD
CRCW201056K0FKEF
RES 56.0K OHM 3/4W 1% 2010 SMD CRCW201056K0FKEF
RES 56.0Kohm 3/4W 1% 2010 SMD

RES 56.0Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201056K0FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201056K0FKEF-ND
Chip Resistor - Surface Mount CRCW201056K0FKEF-ND
56 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 56K 1% E02 E3 Rohs Compliant Vishay - 47P4687 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 56K 1% E02 E3 Rohs Compliant Vishay
47P4687
Crcw2010 100 56K 1% E02 E3 Rohs Compliant Vishay 47P4687
CRCW2010 100 56K 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 56K 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201056K0FKEF CRCW201056K0FKEF-ND 47P4687
Product Name RES 56.0K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 56K 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 56000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers