Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010562RFKTF

Description
562 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
562 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010562RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010562RFKTF-ND
Chip Resistor - Surface Mount CRCW2010562RFKTF-ND
562 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

562 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW2010562RFKTF - CRCW2010562RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010562RFKTF
CRCW2010562RFKTF
CRCW2010562RFKTF CRCW2010562RFKTF
CRCW2010562RFKTF

CRCW2010562RFKTF

Supplier's Site
Resistor, Thick Film, 562 Ohm, 500Mw, 1%; Resistance Vishay - 37C0288 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 562 Ohm, 500Mw, 1%; Resistance Vishay
37C0288
Resistor, Thick Film, 562 Ohm, 500Mw, 1%; Resistance Vishay 37C0288
RESISTOR, THICK FILM, 562 OHM, 500mW, 1%; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 562 OHM, 500mW, 1%; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010562RFKTF-ND CRCW2010562RFKTF 37C0288
Product Name Chip Resistor - Surface Mount CRCW2010562RFKTF Resistor, Thick Film, 562 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 562 ohms 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers